Capacitor Array
CAP ARRAY
CAPACITOR ARRAY, 0.01UF, 50V, X7R, 20%, 0508; Capacitance:10000pF;
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-W2A45C103M4T4ATR-ND | W2A45C103M4T4A | 36K6536 |
| Product Name | Capacitor Networks, Arrays | Capacitors - Capacitor Networks, Arrays | Capacitor Array, 0.01Uf, 50V, X7R, 20%, 0508; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Wraparound | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic | |
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| Lead Style | Surface Mount (SMT) |