Kyocera Corporation SMD 100pF 50V Capacitor W2A45A101JAT2A

Description
Cap Ceramic Array 100pF 50V C0G 5% 0508 Pad SMD 4 Capacitor 125°C T/R Product overview: W2A45A101JAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100pF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W2A45A101JAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic Array 100pF 50V C0G 5% 0508 Pad SMD 4 Capacitor 125°C T/R Product overview: W2A45A101JAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100pF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W2A45A101JAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100pF 50V Capacitor
57-W2A45A101JAT2A
SMD 100pF 50V Capacitor 57-W2A45A101JAT2A
Cap Ceramic Array 100pF 50V C0G 5% 0508 Pad SMD 4 Capacitor 125°C T/R Product overview: W2A45A101JAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100pF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W2A45A101JAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic Array 100pF 50V C0G 5% 0508 Pad SMD 4 Capacitor 125°C T/R Product overview: W2A45A101JAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100pF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W2A45A101JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Networks, Arrays - 478-W2A45A101JAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W2A45A101JAT2ACT-ND
Capacitor Networks, Arrays 478-W2A45A101JAT2ACT-ND
100pF Isolated Capacitor 4 Array 50V C0G, NP0 0508 (1220 Metric)

100pF Isolated Capacitor 4 Array 50V C0G, NP0 0508 (1220 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 478-W2A45A101JAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W2A45A101JAT2ATR-ND
Capacitor Networks, Arrays 478-W2A45A101JAT2ATR-ND
100pF Isolated Capacitor 4 Array 50V C0G, NP0 0508 (1220 Metric)

100pF Isolated Capacitor 4 Array 50V C0G, NP0 0508 (1220 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 478-W2A45A101JAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W2A45A101JAT2ADKR-ND
Capacitor Networks, Arrays 478-W2A45A101JAT2ADKR-ND
100pF Isolated Capacitor 4 Array 50V C0G, NP0 0508 (1220 Metric)

100pF Isolated Capacitor 4 Array 50V C0G, NP0 0508 (1220 Metric)

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - W2A45A101JAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
W2A45A101JAT2A
Capacitors - Capacitor Networks, Arrays W2A45A101JAT2A
CAP ARRAY 100PF 50V NP0 0508

CAP ARRAY 100PF 50V NP0 0508

Supplier's Site
Capacitor Array, 100Pf 50V, C0G, 5%, 0508, Full Reel; Capacitance Kyocera Avx - 54J9951 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 100Pf 50V, C0G, 5%, 0508, Full Reel; Capacitance Kyocera Avx
54J9951
Capacitor Array, 100Pf 50V, C0G, 5%, 0508, Full Reel; Capacitance Kyocera Avx 54J9951
CAPACITOR ARRAY, 100PF 50V, C0G, 5%, 0508, FULL REEL; Capacitance:100pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):50V; No. of Capacitors:2Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 5% RoHS Compliant: Yes

CAPACITOR ARRAY, 100PF 50V, C0G, 5%, 0508, FULL REEL; Capacitance:100pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):50V; No. of Capacitors:2Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 57-W2A45A101JAT2A 478-W2A45A101JAT2ACT-ND 478-W2A45A101JAT2ADKR-ND W2A45A101JAT2A 54J9951
Product Name SMD 100pF 50V Capacitor Capacitor Networks, Arrays Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays Capacitor Array, 100Pf 50V, C0G, 5%, 0508, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Wraparound
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100150FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701194 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details