Kyocera Corporation Capacitor Networks, Arrays W2A43C472MAT2A

Description
4700pF Isolated Capacitor 4 Array 25V X7R 0508 (1220 Metric)
Request a Quote Datasheet
Description
4700pF Isolated Capacitor 4 Array 25V X7R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - W2A43C472MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
W2A43C472MAT2A-ND
Capacitor Networks, Arrays W2A43C472MAT2A-ND
4700pF Isolated Capacitor 4 Array 25V X7R 0508 (1220 Metric)

4700pF Isolated Capacitor 4 Array 25V X7R 0508 (1220 Metric)

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - W2A43C472MAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
W2A43C472MAT2A
Capacitors - Capacitor Networks, Arrays W2A43C472MAT2A
CAP ARRAY 4700PF 25V X7R 0508

CAP ARRAY 4700PF 25V X7R 0508

Supplier's Site
Capacitor Array, 4700Pf, 25V, X7R, 20%, 0508; Capacitance Kyocera Avx - 54J9950 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 4700Pf, 25V, X7R, 20%, 0508; Capacitance Kyocera Avx
54J9950
Capacitor Array, 4700Pf, 25V, X7R, 20%, 0508; Capacitance Kyocera Avx 54J9950
CAPACITOR ARRAY, 4700PF, 25V, X7R, 20%, 0508; Capacitance:4700pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):25V; No. of Capacitors:2Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAPACITOR ARRAY, 4700PF, 25V, X7R, 20%, 0508; Capacitance:4700pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):25V; No. of Capacitors:2Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number W2A43C472MAT2A-ND W2A43C472MAT2A 54J9950
Product Name Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays Capacitor Array, 4700Pf, 25V, X7R, 20%, 0508; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Wraparound
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;0.1uF;Multilayer;Radial;100 V;10%;X7R;0.09In.T;0.29In.L;0.29 - 70186303 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050522000391FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details