Kyocera Corporation Capacitor Networks, Arrays W2A43C183KAT2F

Description
0.018µF Isolated Capacitor 4 Array 25V X7R 0508 (1220 Metric)
Request a Quote Datasheet
Description
0.018µF Isolated Capacitor 4 Array 25V X7R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - W2A43C183KAT2F-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
W2A43C183KAT2F-ND
Capacitor Networks, Arrays W2A43C183KAT2F-ND
0.018µF Isolated Capacitor 4 Array 25V X7R 0508 (1220 Metric)

0.018µF Isolated Capacitor 4 Array 25V X7R 0508 (1220 Metric)

Buy Now Datasheet
Capacitor Array, 0.018Uf, 25V, X7R, 10%, 0508; Capacitance Kyocera Avx - 54J9946 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 0.018Uf, 25V, X7R, 10%, 0508; Capacitance Kyocera Avx
54J9946
Capacitor Array, 0.018Uf, 25V, X7R, 10%, 0508; Capacitance Kyocera Avx 54J9946
CAPACITOR ARRAY, 0.018UF, 25V, X7R, 10%, 0508; Capacitance:18000pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):25V; No. of Capacitors:2Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 10% RoHS Compliant: Yes

CAPACITOR ARRAY, 0.018UF, 25V, X7R, 10%, 0508; Capacitance:18000pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):25V; No. of Capacitors:2Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Capacitors - Capacitor Networks, Arrays - W2A43C183KAT2F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
W2A43C183KAT2F
Capacitors - Capacitor Networks, Arrays W2A43C183KAT2F
CAP ARRAY 0.018UF 25V X7R 0508

CAP ARRAY 0.018UF 25V X7R 0508

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number W2A43C183KAT2F-ND 54J9946 W2A43C183KAT2F
Product Name Capacitor Networks, Arrays Capacitor Array, 0.018Uf, 25V, X7R, 10%, 0508; Capacitance Kyocera Avx Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Wraparound
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0180 microF 0.0180 microF 0.0180 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 335AVD050MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-1255-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details