Kyocera Corporation Capacitors - Capacitor Networks, Arrays W2A43A101JAT2A

Description
CAP ARRAY 100PF 25V NP0 0508
Description
CAP ARRAY 100PF 25V NP0 0508

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Capacitor Networks, Arrays - W2A43A101JAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
W2A43A101JAT2A
Capacitors - Capacitor Networks, Arrays W2A43A101JAT2A
CAP ARRAY 100PF 25V NP0 0508

CAP ARRAY 100PF 25V NP0 0508

Supplier's Site
Capacitor Array, 100Pf 25V, C0G, 5%, 0508; Capacitance Kyocera Avx - 54J9937 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 100Pf 25V, C0G, 5%, 0508; Capacitance Kyocera Avx
54J9937
Capacitor Array, 100Pf 25V, C0G, 5%, 0508; Capacitance Kyocera Avx 54J9937
CAPACITOR ARRAY, 100PF 25V, C0G, 5%, 0508; Capacitance:100pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):25V; No. of Capacitors:2Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 5%; Product Range:- RoHS Compliant: Yes

CAPACITOR ARRAY, 100PF 25V, C0G, 5%, 0508; Capacitance:100pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):25V; No. of Capacitors:2Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 5%; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number W2A43A101JAT2A 54J9937
Product Name Capacitors - Capacitor Networks, Arrays Capacitor Array, 100Pf 25V, C0G, 5%, 0508; Capacitance Kyocera Avx
Technology Single-Layer
Capacitance Type Fixed Fixed
Electrostatic Capacitors Ceramic Composition; Ceramic
Capacitance Range 1.00E-4 microF 1.00E-4 microF
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK05BX473K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100220KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details