Kyocera Corporation Capacitor Networks, Arrays W2A41C222MAT2F

Description
2200pF Isolated Capacitor 4 Array 100V X7R 0508 (1220 Metric)
Request a Quote Datasheet
Description
2200pF Isolated Capacitor 4 Array 100V X7R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - W2A41C222MAT2F-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
W2A41C222MAT2F-ND
Capacitor Networks, Arrays W2A41C222MAT2F-ND
2200pF Isolated Capacitor 4 Array 100V X7R 0508 (1220 Metric)

2200pF Isolated Capacitor 4 Array 100V X7R 0508 (1220 Metric)

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - W2A41C222MAT2F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
W2A41C222MAT2F
Capacitors - Capacitor Networks, Arrays W2A41C222MAT2F
CAP ARRAY 2200PF 100V X7R 0508

CAP ARRAY 2200PF 100V X7R 0508

Supplier's Site
Capacitor Array, 2200Pf, 100V, X7R, 20%, 0508; Capacitance Kyocera Avx - 54J9929 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 2200Pf, 100V, X7R, 20%, 0508; Capacitance Kyocera Avx
54J9929
Capacitor Array, 2200Pf, 100V, X7R, 20%, 0508; Capacitance Kyocera Avx 54J9929
CAPACITOR ARRAY, 2200PF, 100V, X7R, 20%, 0508; Capacitance:2200pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):100V; No. of Capacitors:2Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAPACITOR ARRAY, 2200PF, 100V, X7R, 20%, 0508; Capacitance:2200pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):100V; No. of Capacitors:2Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number W2A41C222MAT2F-ND W2A41C222MAT2F 54J9929
Product Name Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays Capacitor Array, 2200Pf, 100V, X7R, 20%, 0508; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Wraparound
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C463U016EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701233 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details