AVX Corporation Capacitor Networks, Arrays W2A41C152KAT2A

Description
1500pF Isolated Capacitor 4 Array 100V X7R 0508 (1220 Metric)
Request a Quote Datasheet
Description
1500pF Isolated Capacitor 4 Array 100V X7R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - W2A41C152KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
W2A41C152KAT2A-ND
Capacitor Networks, Arrays W2A41C152KAT2A-ND
1500pF Isolated Capacitor 4 Array 100V X7R 0508 (1220 Metric)

1500pF Isolated Capacitor 4 Array 100V X7R 0508 (1220 Metric)

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - 1104403-W2A41C152KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Capacitor Networks, Arrays
1104403-W2A41C152KAT2A
Capacitors - Capacitor Networks, Arrays 1104403-W2A41C152KAT2A
Win Source Part Number: 1104403-W2A41C152KAT 2A Category: Capacitors>Capacitor Networks, Arrays Series: IPC Package: Tape & Reel (TR) Height - Seated (Max): 0.037" (0.95mm) Standard Package: 4,000 Mounting: SMD (SMT) Capacitance: 1500pF Tolerance: ±10% Voltage - Rated: 100 V Temperature Coefficient: X7R Dielectric Material: Ceramic Circuit Type: Isolated Number of Capacitors: 4 Package / Case: 0508 (1220 Metric) Supplier Device Package: 0508 (1220 Metric) Dimension: 0.051" L x 0.083" W (1.30mm x 2.10mm) Alternative Parts (Cross-Reference): C062T152K2X5CS; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX

Win Source Part Number: 1104403-W2A41C152KAT2A
Category: Capacitors>Capacitor Networks, Arrays
Series: IPC
Package: Tape & Reel (TR)
Height - Seated (Max): 0.037" (0.95mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Capacitance: 1500pF
Tolerance: ±10%
Voltage - Rated: 100 V
Temperature Coefficient: X7R
Dielectric Material: Ceramic
Circuit Type: Isolated
Number of Capacitors: 4
Package / Case: 0508 (1220 Metric)
Supplier Device Package: 0508 (1220 Metric)
Dimension: 0.051" L x 0.083" W (1.30mm x 2.10mm)
Alternative Parts (Cross-Reference): C062T152K2X5CS;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX

Buy Now Datasheet
Singapore, Singapore
SMD 0.0015uF 100V Capacitor
57-W2A41C152KAT2A
SMD 0.0015uF 100V Capacitor 57-W2A41C152KAT2A
Cap Ceramic Array 0.0015uF 100V X7R 10% 0508 Pad SMD 4 Capacitor 125°C T/R Product overview: W2A41C152KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0015uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0015uF, 100V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W2A41C152KAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic Array 0.0015uF 100V X7R 10% 0508 Pad SMD 4 Capacitor 125°C T/R Product overview: W2A41C152KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0015uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0015uF, 100V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W2A41C152KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Capacitor Networks, Arrays - W2A41C152KAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
W2A41C152KAT2A
Capacitors - Capacitor Networks, Arrays W2A41C152KAT2A
CAP ARRAY 1500PF 100V X7R 0508

CAP ARRAY 1500PF 100V X7R 0508

Supplier's Site
Capacitor Array, 1500Pf, 100V, X7R, 10%, 0508; Capacitance Kyocera Avx - 54J9927 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 1500Pf, 100V, X7R, 10%, 0508; Capacitance Kyocera Avx
54J9927
Capacitor Array, 1500Pf, 100V, X7R, 10%, 0508; Capacitance Kyocera Avx 54J9927
CAPACITOR ARRAY, 1500PF, 100V, X7R, 10%, 0508; Capacitance:1500pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):100V; No. of Capacitors:4Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 10% RoHS Compliant: Yes

CAPACITOR ARRAY, 1500PF, 100V, X7R, 10%, 0508; Capacitance:1500pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):100V; No. of Capacitors:4Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number W2A41C152KAT2A-ND 1104403-W2A41C152KAT2A 57-W2A41C152KAT2A W2A41C152KAT2A 54J9927
Product Name Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays SMD 0.0015uF 100V Capacitor Capacitors - Capacitor Networks, Arrays Capacitor Array, 1500Pf, 100V, X7R, 10%, 0508; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Wraparound
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0015 microF 0.0015 microF 0.0015 microF 0.0015 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/021353 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details