KYOCERA AVX Components Corporation Capacitors - Capacitor Networks, Arrays W2A2ZC104MAT2F

Description
CAP ARRAY
Description
CAP ARRAY

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Capacitor Networks, Arrays - W2A2ZC104MAT2F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
W2A2ZC104MAT2F
Capacitors - Capacitor Networks, Arrays W2A2ZC104MAT2F
CAP ARRAY

CAP ARRAY

Supplier's Site
Capacitor Array, 0.1Uf, 10V, X7R, 20%, 0508, Full Reel; Capacitance Kyocera Avx - 65M6548 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 0.1Uf, 10V, X7R, 20%, 0508, Full Reel; Capacitance Kyocera Avx
65M6548
Capacitor Array, 0.1Uf, 10V, X7R, 20%, 0508, Full Reel; Capacitance Kyocera Avx 65M6548
CAPACITOR ARRAY, 0.1UF, 10V, X7R, 20%, 0508, FULL REEL; Capacitance:0.1µF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):10V; No. of Capacitors:2Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAPACITOR ARRAY, 0.1UF, 10V, X7R, 20%, 0508, FULL REEL; Capacitance:0.1µF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):10V; No. of Capacitors:2Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number W2A2ZC104MAT2F 65M6548
Product Name Capacitors - Capacitor Networks, Arrays Capacitor Array, 0.1Uf, 10V, X7R, 20%, 0508, Full Reel; Capacitance Kyocera Avx
Technology Single-Layer
Packing Method Tape Reel; Tape & Reel (TR) Tape Reel
Configuration / Form Factor Wraparound
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Aluminum Electrolytic - 101C284U020DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details