KYOCERA AVX Components Corporation Capacitor Array, 0.1Uf, 16V, X7R, 20%, 0508; Capacitance Kyocera Avx W2A2YC104MAT2A

Description
CAPACITOR ARRAY, 0.1UF, 16V, X7R, 20%, 0508; Capacitance:0.1µF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):16V; No. of Capacitors:2Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 20%; Product Range:-RoHS Compliant: Yes
Description
CAPACITOR ARRAY, 0.1UF, 16V, X7R, 20%, 0508; Capacitance:0.1µF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):16V; No. of Capacitors:2Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 20%; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Array, 0.1Uf, 16V, X7R, 20%, 0508; Capacitance Kyocera Avx - 36K6514 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 0.1Uf, 16V, X7R, 20%, 0508; Capacitance Kyocera Avx
36K6514
Capacitor Array, 0.1Uf, 16V, X7R, 20%, 0508; Capacitance Kyocera Avx 36K6514
CAPACITOR ARRAY, 0.1UF, 16V, X7R, 20%, 0508; Capacitance:0.1µF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):16V; No. of Capacitors:2Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 20%; Product Range:-RoHS Compliant: Yes

CAPACITOR ARRAY, 0.1UF, 16V, X7R, 20%, 0508; Capacitance:0.1µF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):16V; No. of Capacitors:2Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 20%; Product Range:-RoHS Compliant: Yes

Supplier's Site
Capacitors - Capacitor Networks, Arrays - W2A2YC104MAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
W2A2YC104MAT2A
Capacitors - Capacitor Networks, Arrays W2A2YC104MAT2A
CAP ARRAY

CAP ARRAY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 36K6514 W2A2YC104MAT2A
Product Name Capacitor Array, 0.1Uf, 16V, X7R, 20%, 0508; Capacitance Kyocera Avx Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Wraparound
Capacitance Type Fixed
Capacitance Range 0.1000 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic Capacitor - 101183U050BC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 18000 microF
View Details
2 suppliers