KYOCERA AVX Components Corporation Automotive SMD 0.1uF 50V Capacitor W2A25C104K4Z2A

Description
Cap Ceramic Array 0.1uF 50V X7R 10% 0508 Pad SMD 2 Capacitor 125°C Automotive AEC-Q200 T/R Product overview: W2A25C104K4Z2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.1uF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W2A25C104K4Z2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic Array 0.1uF 50V X7R 10% 0508 Pad SMD 2 Capacitor 125°C Automotive AEC-Q200 T/R Product overview: W2A25C104K4Z2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.1uF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W2A25C104K4Z2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 0.1uF 50V Capacitor
57-W2A25C104K4Z2A
Automotive SMD 0.1uF 50V Capacitor 57-W2A25C104K4Z2A
Cap Ceramic Array 0.1uF 50V X7R 10% 0508 Pad SMD 2 Capacitor 125°C Automotive AEC-Q200 T/R Product overview: W2A25C104K4Z2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.1uF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W2A25C104K4Z2A can be used for catalog matching and distributor lookup.

Cap Ceramic Array 0.1uF 50V X7R 10% 0508 Pad SMD 2 Capacitor 125°C Automotive AEC-Q200 T/R Product overview: W2A25C104K4Z2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.1uF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W2A25C104K4Z2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Networks, Arrays - 478-W2A25C104K4Z2ATR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W2A25C104K4Z2ATR-ND
Capacitor Networks, Arrays 478-W2A25C104K4Z2ATR-ND
Capacitor Array

Capacitor Array

Buy Now Datasheet
Capacitor Networks, Arrays - 478-W2A25C104K4Z2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W2A25C104K4Z2ADKR-ND
Capacitor Networks, Arrays 478-W2A25C104K4Z2ADKR-ND
CAP ARRAY

CAP ARRAY

Buy Now Datasheet
Capacitor Networks, Arrays - 478-W2A25C104K4Z2ACT-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W2A25C104K4Z2ACT-ND
Capacitor Networks, Arrays 478-W2A25C104K4Z2ACT-ND
CAP ARRAY

CAP ARRAY

Buy Now Datasheet
Cap Array Manufactured / T&r Rohs Compliant Kyocera Avx - 74T5812 - Newark, An Avnet Company
Chicago, IL, United States
Cap Array Manufactured / T&r Rohs Compliant Kyocera Avx
74T5812
Cap Array Manufactured / T&r Rohs Compliant Kyocera Avx 74T5812
CAP ARRAY MANUFACTURED / T&R ROHS COMPLIANT: YES

CAP ARRAY MANUFACTURED / T&R ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Capacitor Networks, Arrays - W2A25C104K4Z2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
W2A25C104K4Z2A
Capacitors - Capacitor Networks, Arrays W2A25C104K4Z2A
CAP ARRAY

CAP ARRAY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 57-W2A25C104K4Z2A 478-W2A25C104K4Z2ATR-ND 478-W2A25C104K4Z2ADKR-ND 74T5812 W2A25C104K4Z2A
Product Name Automotive SMD 0.1uF 50V Capacitor Capacitor Networks, Arrays Capacitor Networks, Arrays Cap Array Manufactured / T&r Rohs Compliant Kyocera Avx Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Polymer - 337XMPL2R5MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers