Kyocera Corporation Capacitors - Capacitor Networks, Arrays W1A2YC103MAT2A

Description
Win Source Part Number: 1104341-W1A2YC103MAT 2A Category: Capacitors>Capacitor Networks, Arrays Series: IPC Package: Tape & Reel (TR) Height - Seated (Max): 0.026" (0.66mm) Standard Package: 4,000 Mounting: SMD (SMT) Capacitance: 10000pF Tolerance: ±20% Voltage - Rated: 16 V Temperature Coefficient: X7R Dielectric Material: Ceramic Circuit Type: Isolated Number of Capacitors: 2 Package / Case: 0504 (1410 Metric) Supplier Device Package: 0405 (1012 Metric) Dimension: 0.054" L x 0.039" W (1.37mm x 1.00mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX
Request a Quote Datasheet
Description
Win Source Part Number: 1104341-W1A2YC103MAT 2A Category: Capacitors>Capacitor Networks, Arrays Series: IPC Package: Tape & Reel (TR) Height - Seated (Max): 0.026" (0.66mm) Standard Package: 4,000 Mounting: SMD (SMT) Capacitance: 10000pF Tolerance: ±20% Voltage - Rated: 16 V Temperature Coefficient: X7R Dielectric Material: Ceramic Circuit Type: Isolated Number of Capacitors: 2 Package / Case: 0504 (1410 Metric) Supplier Device Package: 0405 (1012 Metric) Dimension: 0.054" L x 0.039" W (1.37mm x 1.00mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Capacitor Networks, Arrays - 1104341-W1A2YC103MAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Capacitor Networks, Arrays
1104341-W1A2YC103MAT2A
Capacitors - Capacitor Networks, Arrays 1104341-W1A2YC103MAT2A
Win Source Part Number: 1104341-W1A2YC103MAT 2A Category: Capacitors>Capacitor Networks, Arrays Series: IPC Package: Tape & Reel (TR) Height - Seated (Max): 0.026" (0.66mm) Standard Package: 4,000 Mounting: SMD (SMT) Capacitance: 10000pF Tolerance: ±20% Voltage - Rated: 16 V Temperature Coefficient: X7R Dielectric Material: Ceramic Circuit Type: Isolated Number of Capacitors: 2 Package / Case: 0504 (1410 Metric) Supplier Device Package: 0405 (1012 Metric) Dimension: 0.054" L x 0.039" W (1.37mm x 1.00mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX

Win Source Part Number: 1104341-W1A2YC103MAT2A
Category: Capacitors>Capacitor Networks, Arrays
Series: IPC
Package: Tape & Reel (TR)
Height - Seated (Max): 0.026" (0.66mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Capacitance: 10000pF
Tolerance: ±20%
Voltage - Rated: 16 V
Temperature Coefficient: X7R
Dielectric Material: Ceramic
Circuit Type: Isolated
Number of Capacitors: 2
Package / Case: 0504 (1410 Metric)
Supplier Device Package: 0405 (1012 Metric)
Dimension: 0.054" L x 0.039" W (1.37mm x 1.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX

Buy Now Datasheet
Singapore, Singapore
10000PF 16V Capacitor
57-W1A2YC103MAT2A
10000PF 16V Capacitor 57-W1A2YC103MAT2A
CAP ARRAY 10000PF 16V X7R 0504 Product overview: W1A2YC103MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 16V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W1A2YC103MAT2A can be used for catalog matching and distributor lookup.

CAP ARRAY 10000PF 16V X7R 0504 Product overview: W1A2YC103MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 16V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W1A2YC103MAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Capacitor Networks, Arrays - W1A2YC103MAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
W1A2YC103MAT2A
Capacitors - Capacitor Networks, Arrays W1A2YC103MAT2A
CAP ARRAY 10000PF 16V X7R 0504

CAP ARRAY 10000PF 16V X7R 0504

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1104341-W1A2YC103MAT2A 57-W1A2YC103MAT2A W1A2YC103MAT2A
Product Name Capacitors - Capacitor Networks, Arrays 10000PF 16V Capacitor Capacitors - Capacitor Networks, Arrays
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 20 (+/- %)
WVDC 16 volts 16 volts 16 volts
WVAC 16 volts 16 volts
Mounting Style Surface Mount Technology Surface Mount Technology; 0504 (1410 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C173U040AB2AS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 17000 microF
View Details
3 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details