The VTA7060331A670DP is a high-temperature SMD varistor from the VTA7 series, rated for 175°C operation with no derating required. It features a 0603 case size, a DC working voltage of 31 V, and an 8x20 μs clamping voltage of 67 V. The device offers bi-directional overvoltage protection and EMI/RFI attenuation, with an ESD rating of 25 kV (air discharge) and 30 kV (contact discharge) per IEC 61000-4-2 and ISO 10605 Level 6. It is AEC-Q200 qualified for automotive applications. Capacitance is 90 pF at 1 MHz and 25°C. Maximum power dissipation is 0.003 W. The package is lead-free and compatible with 260°C reflow soldering. The FLEXITERM® option is not supported at 175°C for this variant.
SMD Chip Multilayer Varistors Circuit Protection Product overview: VTA7060331A670DP from AVX (KYOCERA AVX) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-VTA7060331A670DP
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 141-VTA7060331A670DP |
| Product Name | SMD Circuit Protection Fuse |
| Approvals / Standards | RoHS |