VARISTOR, AEC-Q200, MLV, 42V, 0603; Voltage Rating VAC:13V; Voltage Rating V DC:18V; Product Range:VT Series; Clamping Voltage Vc Max:42V; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Diodes |
| Product Number | 26AH0382 |
| Product Name | Varistor, Aec-Q200, Mlv, 42V, 0603; Voltage Rating Vac Kyocera Avx |
| RoHS Compliant | RoHS |