AVX Corporation Varistor, 62V, 100V, Radial; Voltage Rating Vac Kyocera Avx VR20AS48H101R

Description
VARISTOR, 62V, 100V, RADIAL; Voltage Rating VAC:34V; Voltage Rating V DC:48V; Product Range:TransGuard Series; Clamping Voltage Vc Max:100V; Varistor Case Style:Radial Leaded; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 62V, 100V, RADIAL; Voltage Rating VAC:34V; Voltage Rating V DC:48V; Product Range:TransGuard Series; Clamping Voltage Vc Max:100V; Varistor Case Style:Radial Leaded; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 62V, 100V, Radial; Voltage Rating Vac Kyocera Avx - 52X6567 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 62V, 100V, Radial; Voltage Rating Vac Kyocera Avx
52X6567
Varistor, 62V, 100V, Radial; Voltage Rating Vac Kyocera Avx 52X6567
VARISTOR, 62V, 100V, RADIAL; Voltage Rating VAC:34V; Voltage Rating V DC:48V; Product Range:TransGuard Series; Clamping Voltage Vc Max:100V; Varistor Case Style:Radial Leaded; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes

VARISTOR, 62V, 100V, RADIAL; Voltage Rating VAC:34V; Voltage Rating V DC:48V; Product Range:TransGuard Series; Clamping Voltage Vc Max:100V; Varistor Case Style:Radial Leaded; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 52X6567
Product Name Varistor, 62V, 100V, Radial; Voltage Rating Vac Kyocera Avx
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
B48-2 and B48-2T Series B485H-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Axial-Lead Glass-Bodied High Voltage Diode - M25FG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7 volts
View Details