AVX Corporation Varistors, MOVs VLAS120616E350DP

Description
LOW CLAMP AUTOMOTIVE SERIES VAR
Datasheet
Description
LOW CLAMP AUTOMOTIVE SERIES VAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - VLAS120616E350DP - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
VLAS120616E350DP
Varistors, MOVs VLAS120616E350DP
LOW CLAMP AUTOMOTIVE SERIES VAR

LOW CLAMP AUTOMOTIVE SERIES VAR

Supplier's Site Datasheet
Varistor, Aec-Q200, Mlv, 35V, 1206; Voltage Rating Vac Kyocera Avx - 26AH0368 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Aec-Q200, Mlv, 35V, 1206; Voltage Rating Vac Kyocera Avx
26AH0368
Varistor, Aec-Q200, Mlv, 35V, 1206; Voltage Rating Vac Kyocera Avx 26AH0368
VARISTOR, AEC-Q200, MLV, 35V, 1206; Voltage Rating VAC:11V; Voltage Rating V DC:16V; Product Range:TransGuard Series; Clamping Voltage Vc Max:35V; Varistor Case Style:1206 [3216 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes

VARISTOR, AEC-Q200, MLV, 35V, 1206; Voltage Rating VAC:11V; Voltage Rating V DC:16V; Product Range:TransGuard Series; Clamping Voltage Vc Max:35V; Varistor Case Style:1206 [3216 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Diodes Diodes
Product Number VLAS120616E350DP 26AH0368
Product Name Varistors, MOVs Varistor, Aec-Q200, Mlv, 35V, 1206; Voltage Rating Vac Kyocera Avx
Tj -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type General Purpose; Zener
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S14161-3050HS-08 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
View Details
RF Diodes - SMP1321-003LF-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
VR 100 volts
Tj -65 to 150 C (-85 to 302 F)
View Details
4 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details