AVX Corporation Varistor, Aec-Q200, Mlv, 35V, 0603; Voltage Rating Vac Kyocera Avx VLAS060316A350DP

Description
VARISTOR, AEC-Q200, MLV, 35V, 0603; Voltage Rating VAC:11V; Voltage Rating V DC:16V; Product Range:TransGuard Series; Clamping Voltage Vc Max:35V; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes
Description
VARISTOR, AEC-Q200, MLV, 35V, 0603; Voltage Rating VAC:11V; Voltage Rating V DC:16V; Product Range:TransGuard Series; Clamping Voltage Vc Max:35V; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Varistor, AEC-Q200, MLV, 35V, 0603 from Kyocera AVX is designed for automotive and industrial applications requiring low clamping to working voltage ratios. It features a working voltage of 16V DC and a clamping voltage of 35V, making it suitable for protecting sensitive components from overvoltage. The device is AEC-Q200 qualified, ensuring reliability in automotive environments. It operates within a temperature range of -55°C to +125°C and is available in a compact 0603 case size. The varistor provides bi-directional ESD overvoltage protection and EMI/RFI attenuation, allowing for integration of circuit protection and noise reduction in a single component. With an energy rating of up to 1.6J and peak current handling capabilities between 50A and 500A, it is well-suited for applications such as infotainment systems, ECUs, and microcontrollers. The product also offers excellent lead-free solderability due to its Ni/Sn termination.

Datasheet Summary
Powered by GS/AI

The Varistor, AEC-Q200, MLV, 35V, 0603 from Kyocera AVX is designed for automotive and industrial applications requiring low clamping to working voltage ratios. It features a working voltage of 16V DC and a clamping voltage of 35V, making it suitable for protecting sensitive components from overvoltage. The device is AEC-Q200 qualified, ensuring reliability in automotive environments. It operates within a temperature range of -55°C to +125°C and is available in a compact 0603 case size. The varistor provides bi-directional ESD overvoltage protection and EMI/RFI attenuation, allowing for integration of circuit protection and noise reduction in a single component. With an energy rating of up to 1.6J and peak current handling capabilities between 50A and 500A, it is well-suited for applications such as infotainment systems, ECUs, and microcontrollers. The product also offers excellent lead-free solderability due to its Ni/Sn termination.

Suppliers

Company
Product
Description
Supplier Links
Varistor, Aec-Q200, Mlv, 35V, 0603; Voltage Rating Vac Kyocera Avx - 26AH0366 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Aec-Q200, Mlv, 35V, 0603; Voltage Rating Vac Kyocera Avx
26AH0366
Varistor, Aec-Q200, Mlv, 35V, 0603; Voltage Rating Vac Kyocera Avx 26AH0366
VARISTOR, AEC-Q200, MLV, 35V, 0603; Voltage Rating VAC:11V; Voltage Rating V DC:16V; Product Range:TransGuard Series; Clamping Voltage Vc Max:35V; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes

VARISTOR, AEC-Q200, MLV, 35V, 0603; Voltage Rating VAC:11V; Voltage Rating V DC:16V; Product Range:TransGuard Series; Clamping Voltage Vc Max:35V; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 26AH0366
Product Name Varistor, Aec-Q200, Mlv, 35V, 0603; Voltage Rating Vac Kyocera Avx
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - BA89202VH6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Diode Type RF Diodes
VR 35 volts
Tj 150 C (302 F)
View Details
5 suppliers
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
Diodes - NC404 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details