VARISTOR, 23J, 300VAC; Voltage Rating VAC:300V; Voltage Rating V DC:470V; Product Range:VJ32 Series; Clamping Voltage Vc Max:775V; Varistor Case Style:3220; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @ 8/20µs:400A; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Diodes |
| Product Number | 30T6842 |
| Product Name | Varistor, 23J, 300Vac; Voltage Rating Vac Kyocera Avx |
| RoHS Compliant | RoHS |