AVX Corporation Varistor, 21J, 250Vac; Voltage Rating Vac Kyocera Avx VJ32M00251KBA

Description
VARISTOR, 21J, 250VAC; Voltage Rating VAC:250V; Voltage Rating V DC:390V; Product Range:VJ32 Series; Clamping Voltage Vc Max:650V; Varistor Case Style:3220; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @ 8/20µs:400A; RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 21J, 250VAC; Voltage Rating VAC:250V; Voltage Rating V DC:390V; Product Range:VJ32 Series; Clamping Voltage Vc Max:650V; Varistor Case Style:3220; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @ 8/20µs:400A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 21J, 250Vac; Voltage Rating Vac Kyocera Avx - 30T6841 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 21J, 250Vac; Voltage Rating Vac Kyocera Avx
30T6841
Varistor, 21J, 250Vac; Voltage Rating Vac Kyocera Avx 30T6841
VARISTOR, 21J, 250VAC; Voltage Rating VAC:250V; Voltage Rating V DC:390V; Product Range:VJ32 Series; Clamping Voltage Vc Max:650V; Varistor Case Style:3220; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @ 8/20µs:400A; RoHS Compliant: Yes

VARISTOR, 21J, 250VAC; Voltage Rating VAC:250V; Voltage Rating V DC:390V; Product Range:VJ32 Series; Clamping Voltage Vc Max:650V; Varistor Case Style:3220; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @ 8/20µs:400A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 30T6841
Product Name Varistor, 21J, 250Vac; Voltage Rating Vac Kyocera Avx
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B483H-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
PIN Diode Switches - NPS3-20-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
RF Schottky Diode - DMJ2777-220 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type Schottky; RF Diodes
View Details