AVX Corporation Varistor, 20J, 230Vac; Voltage Rating Vac Kyocera Avx VJ32M00231KBA

Description
VARISTOR, 20J, 230VAC; Voltage Rating VAC:230V; Voltage Rating V DC:360V; Product Range:VJ32 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:3220; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @ 8/20µs:400A; RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 20J, 230VAC; Voltage Rating VAC:230V; Voltage Rating V DC:360V; Product Range:VJ32 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:3220; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @ 8/20µs:400A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 20J, 230Vac; Voltage Rating Vac Kyocera Avx - 30T6840 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 20J, 230Vac; Voltage Rating Vac Kyocera Avx
30T6840
Varistor, 20J, 230Vac; Voltage Rating Vac Kyocera Avx 30T6840
VARISTOR, 20J, 230VAC; Voltage Rating VAC:230V; Voltage Rating V DC:360V; Product Range:VJ32 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:3220; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @ 8/20µs:400A; RoHS Compliant: Yes

VARISTOR, 20J, 230VAC; Voltage Rating VAC:230V; Voltage Rating V DC:360V; Product Range:VJ32 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:3220; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @ 8/20µs:400A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 30T6840
Product Name Varistor, 20J, 230Vac; Voltage Rating Vac Kyocera Avx
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4489 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 16 mA
IR 0.2500 mA
View Details
Specs
Diode Applications Rectifier
VF 1.55 volts
VR 1400 volts
View Details
General-purpose dual Schottky diode - BAS70-04WF - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
7 suppliers