AVX Corporation Varistor, 1206, 40 Vac; Voltage Rating Vac Kyocera Avx VJ20M00400KBA

Description
VARISTOR, 1206, 40 VAC; Voltage Rating VAC:40V; Voltage Rating V DC:56V; Product Range:Industrial Series; Clamping Voltage Vc Max:110V; Varistor Case Style:1206 [3216 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 1206, 40 VAC; Voltage Rating VAC:40V; Voltage Rating V DC:56V; Product Range:Industrial Series; Clamping Voltage Vc Max:110V; Varistor Case Style:1206 [3216 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 1206, 40 Vac; Voltage Rating Vac Kyocera Avx - 73T7278 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 1206, 40 Vac; Voltage Rating Vac Kyocera Avx
73T7278
Varistor, 1206, 40 Vac; Voltage Rating Vac Kyocera Avx 73T7278
VARISTOR, 1206, 40 VAC; Voltage Rating VAC:40V; Voltage Rating V DC:56V; Product Range:Industrial Series; Clamping Voltage Vc Max:110V; Varistor Case Style:1206 [3216 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes

VARISTOR, 1206, 40 VAC; Voltage Rating VAC:40V; Voltage Rating V DC:56V; Product Range:Industrial Series; Clamping Voltage Vc Max:110V; Varistor Case Style:1206 [3216 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 73T7278
Product Name Varistor, 1206, 40 Vac; Voltage Rating Vac Kyocera Avx
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Single Diodes - 448-AIDW20S65C5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
Tj -40 to 175 C (-40 to 347 F)
View Details
5 suppliers
Voltage regulator diodes - 1N4737A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
4 suppliers
PIN Diode Switches - NPS2-2700-3100-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details