AVX Corporation Varistor, 1206, 25 Vac; Voltage Rating Vac Kyocera Avx VJ20M00250KBA

Description
VARISTOR, 1206, 25 VAC; Voltage Rating VAC:25V; Voltage Rating V DC:31V; Product Range:Industrial Series; Clamping Voltage Vc Max:65V; Varistor Case Style:1206 [3216 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 1206, 25 VAC; Voltage Rating VAC:25V; Voltage Rating V DC:31V; Product Range:Industrial Series; Clamping Voltage Vc Max:65V; Varistor Case Style:1206 [3216 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 1206, 25 Vac; Voltage Rating Vac Kyocera Avx - 73T7275 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 1206, 25 Vac; Voltage Rating Vac Kyocera Avx
73T7275
Varistor, 1206, 25 Vac; Voltage Rating Vac Kyocera Avx 73T7275
VARISTOR, 1206, 25 VAC; Voltage Rating VAC:25V; Voltage Rating V DC:31V; Product Range:Industrial Series; Clamping Voltage Vc Max:65V; Varistor Case Style:1206 [3216 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes

VARISTOR, 1206, 25 VAC; Voltage Rating VAC:25V; Voltage Rating V DC:31V; Product Range:Industrial Series; Clamping Voltage Vc Max:65V; Varistor Case Style:1206 [3216 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Varistors, MOVs - VJ20M00250KBA - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
VJ20M00250KBA
Varistors, MOVs VJ20M00250KBA
Varistors, MOVs

Varistors, MOVs

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Diodes Diodes
Product Number 73T7275 VJ20M00250KBA
Product Name Varistor, 1206, 25 Vac; Voltage Rating Vac Kyocera Avx Varistors, MOVs
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
RF Schottky Diode - DDB2503-230 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type Schottky; RF Diodes
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details