AVX Corporation Varistor, 1812, 50 Vac; Voltage Rating Vac Kyocera Avx VJ14M00500KBA

Description
VARISTOR, 1812, 50 VAC; Voltage Rating VAC:50V; Voltage Rating V DC:65V; Product Range:Industrial Series; Clamping Voltage Vc Max:135V; Varistor Case Style:1812 [4532 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 1812, 50 VAC; Voltage Rating VAC:50V; Voltage Rating V DC:65V; Product Range:Industrial Series; Clamping Voltage Vc Max:135V; Varistor Case Style:1812 [4532 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 1812, 50 Vac; Voltage Rating Vac Kyocera Avx - 73T7266 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 1812, 50 Vac; Voltage Rating Vac Kyocera Avx
73T7266
Varistor, 1812, 50 Vac; Voltage Rating Vac Kyocera Avx 73T7266
VARISTOR, 1812, 50 VAC; Voltage Rating VAC:50V; Voltage Rating V DC:65V; Product Range:Industrial Series; Clamping Voltage Vc Max:135V; Varistor Case Style:1812 [4532 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes

VARISTOR, 1812, 50 VAC; Voltage Rating VAC:50V; Voltage Rating V DC:65V; Product Range:Industrial Series; Clamping Voltage Vc Max:135V; Varistor Case Style:1812 [4532 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 73T7266
Product Name Varistor, 1812, 50 Vac; Voltage Rating Vac Kyocera Avx
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1219557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
RF Diodes - SMS3923-001 - 329702-SMS3923-001 - Win Source Electronics
Specs
Diode Type Schottky; RF Diodes; Schottky - Single
Tj 150 C (302 F)
View Details
2 suppliers
Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details