The TransGuard Automotive Series are zinc oxide (ZnO) based multilayer varistors designed for overvoltage protection and EMI/RFI attenuation in automotive applications. They are available in SMT packages including 1206 size, operate from -55°C to +125°C, and are AEC-Q200 qualified. The series offers bi-directional clamping, multi-strike capability, and sub-1ns response to ESD events, conforming to ISO 7637-2-2004 and JASO D001 1994 standards. Specific variants handle clamping voltages up to 135V and transient energies up to 1.5J, with peak current ratings to 200A at 8x20μs. Documentation confirms the series as lead-free compatible and suitable for ICE, HEV, PHEV, and commercial vehicle systems.
Var MLV 50VAC/60VDC 150A 82V 1206 SMD Automotive AEC-Q200 T/R Product overview: VCAS120660M131DP from AVX (KYOCERA AVX) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 150A, 82V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, SMD, 150A, 82V, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-VCAS120660M131DP
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 141-VCAS120660M131DP |
| Product Name | Automotive SMD 150A 82V Circuit Protection Fuse |
| Mounting | Surface Mount |