AVX Corporation Varistor, 20J, 230Vac; Voltage Rating Vac Kyocera Avx VC32M00231KBA

Description
VARISTOR, 20J, 230VAC; Voltage Rating VAC:230V; Voltage Rating V DC:360V; Product Range:VC32 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:3220; Varistor Type:Single Layer Varistor (SLV); Peak Surge Current @ 8/20µs:200A;RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 20J, 230VAC; Voltage Rating VAC:230V; Voltage Rating V DC:360V; Product Range:VC32 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:3220; Varistor Type:Single Layer Varistor (SLV); Peak Surge Current @ 8/20µs:200A;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 20J, 230Vac; Voltage Rating Vac Kyocera Avx - 30T6791 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 20J, 230Vac; Voltage Rating Vac Kyocera Avx
30T6791
Varistor, 20J, 230Vac; Voltage Rating Vac Kyocera Avx 30T6791
VARISTOR, 20J, 230VAC; Voltage Rating VAC:230V; Voltage Rating V DC:360V; Product Range:VC32 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:3220; Varistor Type:Single Layer Varistor (SLV); Peak Surge Current @ 8/20µs:200A;RoHS Compliant: Yes

VARISTOR, 20J, 230VAC; Voltage Rating VAC:230V; Voltage Rating V DC:360V; Product Range:VC32 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:3220; Varistor Type:Single Layer Varistor (SLV); Peak Surge Current @ 8/20µs:200A;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 30T6791
Product Name Varistor, 20J, 230Vac; Voltage Rating Vac Kyocera Avx
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4981 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 52.5 mA
IR 2 mA
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Diodes - NC303R - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
Rectifier Diodes, Type FRD - Model: FDRW15S60L - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.6 volts
IR 0.2500 mA
View Details