The VC12LC18A500 is a multilayer ceramic transient voltage suppressor designed for ESD protection in CMOS, Bi-Polar, and SiGe-based systems, particularly on high-speed data lines. It features a 1206 case size, a working voltage of ≤18.0VDC, a clamping voltage of 30V at 1A, a transient energy rating of 0.10 joules, and a typical capacitance of 200pF at 1MHz. It withstands 15kV air discharge per IEC 61000-4-2, Level 4, and operates from -55°C to 125°C. The device has a peak current rating of 10A and low leakage current under DC operating conditions.
Var MLV 14VAC/18VDC 30A 25V to 40V 1206 SMD T/R Product overview: VC12LC18A500DP from AVX (KYOCERA AVX) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30A, 25V, 40V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 30A, 25V, 40V, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-VC12LC18A500DP can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 141-VC12LC18A500DP |
| Product Name | SMD 30A 25V 40V Circuit Protection Fuse |
| Mounting | Surface Mount |