The VC121026H560DP is a TransGuard® multilayer ceramic transient voltage suppressor with a 1210 case size, operating at a DC working voltage of 26.0V and a clamping voltage of 60V at a peak current of 300A. It has a transient energy rating of 1.2J and a typical capacitance of 2150pF at 1kHz. The device is designed for bidirectional transient protection and EMI/RFI filtering in applications such as industrial controllers and portable devices, with an operating temperature range of -55°C to +125°C.
Var MLV 18VAC/26VDC 300A 34.5V 1210 SMD T/R Product overview: VC121026H560DP from AVX (KYOCERA AVX) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300A, 34.5V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 300A, 34.5V, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-VC121026H560DP can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 141-VC121026H560DP |
| Product Name | SMD 300A 34.5V Circuit Protection Fuse |
| Mounting | Surface Mount |