AVX Corporation Voltage Rating Vac Kyocera Avx VC120626D580DP.

Description
Voltage Rating VAC:18V; Voltage Rating VDC:26V; Product Range:TransGuard Series; Clamping Voltage Vc Max:60V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:120A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Description
Voltage Rating VAC:18V; Voltage Rating VDC:26V; Product Range:TransGuard Series; Clamping Voltage Vc Max:60V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:120A; Operating Temperature Min:-55°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Voltage Rating Vac Kyocera Avx - 28AC5536 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Rating Vac Kyocera Avx
28AC5536
Voltage Rating Vac Kyocera Avx 28AC5536
Voltage Rating VAC:18V; Voltage Rating VDC:26V; Product Range:TransGuard Series; Clamping Voltage Vc Max:60V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:120A; Operating Temperature Min:-55°C RoHS Compliant: Yes

Voltage Rating VAC:18V; Voltage Rating VDC:26V; Product Range:TransGuard Series; Clamping Voltage Vc Max:60V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:120A; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 28AC5536
Product Name Voltage Rating Vac Kyocera Avx
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - BAS70-05,235 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
6 suppliers
PIN Diode Switches - NPS16-100-1000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details