AVX Corporation Voltage Rating Vac Kyocera Avx VC120614D300DP.

Description
Voltage Rating VAC:10V; Voltage Rating VDC:14V; Product Range:TransGuard Series; Clamping Voltage Vc Max:32V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:150A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
Voltage Rating VAC:10V; Voltage Rating VDC:14V; Product Range:TransGuard Series; Clamping Voltage Vc Max:32V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:150A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Rating Vac Kyocera Avx - 26AC5173 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Rating Vac Kyocera Avx
26AC5173
Voltage Rating Vac Kyocera Avx 26AC5173
Voltage Rating VAC:10V; Voltage Rating VDC:14V; Product Range:TransGuard Series; Clamping Voltage Vc Max:32V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:150A; Operating Temperature Min:-55°C RoHS Compliant: Yes

Voltage Rating VAC:10V; Voltage Rating VDC:14V; Product Range:TransGuard Series; Clamping Voltage Vc Max:32V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:150A; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 26AC5173
Product Name Voltage Rating Vac Kyocera Avx
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 100V 140mA SOT-23 Diode and Rectifier - 280-BAR14-1 E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
View Details
2 suppliers
High-voltage switching diode - BAS20,235 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
7 suppliers
PIN Diode Switches - NPS8-10000-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Illuminance sensors - S13948-01SB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
VR -0.5000 to 12 volts
Tj -30 to 80 C (-22 to 176 F)
View Details