KYOCERA AVX Components Corporation Varistor, 8.5V, 18V, 1206, Full Reel; Voltage Rating Vac Kyocera Avx VC120605D150TP

Description
VARISTOR, 8.5V, 18V, 1206, FULL REEL; Voltage Rating VAC:4V; Voltage Rating VDC:5.6V; Product Range:TransGuard Series; Clamping Voltage Vc Max:18V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:150A RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 8.5V, 18V, 1206, FULL REEL; Voltage Rating VAC:4V; Voltage Rating VDC:5.6V; Product Range:TransGuard Series; Clamping Voltage Vc Max:18V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:150A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 8.5V, 18V, 1206, Full Reel; Voltage Rating Vac Kyocera Avx - 54J9572 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 8.5V, 18V, 1206, Full Reel; Voltage Rating Vac Kyocera Avx
54J9572
Varistor, 8.5V, 18V, 1206, Full Reel; Voltage Rating Vac Kyocera Avx 54J9572
VARISTOR, 8.5V, 18V, 1206, FULL REEL; Voltage Rating VAC:4V; Voltage Rating VDC:5.6V; Product Range:TransGuard Series; Clamping Voltage Vc Max:18V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:150A RoHS Compliant: Yes

VARISTOR, 8.5V, 18V, 1206, FULL REEL; Voltage Rating VAC:4V; Voltage Rating VDC:5.6V; Product Range:TransGuard Series; Clamping Voltage Vc Max:18V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:150A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54J9572
Product Name Varistor, 8.5V, 18V, 1206, Full Reel; Voltage Rating Vac Kyocera Avx
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - SMF6531 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7 volts
View Details
B48-2 and B48-2T Series B485B-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type LLD - Model: KS923C2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.1000 mA
View Details