AVX Corporation Varistor, 8.5V, 18V, 1206; Voltage Rating Vac Kyocera Avx VC120605D150DP.

Description
VARISTOR, 8.5V, 18V, 1206; VOLTAGE RATING VAC:4V; VOLTAGE RATING VDC:5.6V; PRODUCT RANGE:TRANSGUARD SERIES; CLAMPING VOLTAGE VC MAX:15.5V; VARISTOR CASE STYLE:1206 [3216 METRIC]; PEAK SURGE CURRENT @ 8/20 S:150A; FILTER TERMINALS:SMDROHS COMPLIANT: YES
Datasheet
Description
VARISTOR, 8.5V, 18V, 1206; VOLTAGE RATING VAC:4V; VOLTAGE RATING VDC:5.6V; PRODUCT RANGE:TRANSGUARD SERIES; CLAMPING VOLTAGE VC MAX:15.5V; VARISTOR CASE STYLE:1206 [3216 METRIC]; PEAK SURGE CURRENT @ 8/20 S:150A; FILTER TERMINALS:SMDROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 8.5V, 18V, 1206; Voltage Rating Vac Kyocera Avx - 28AC5533 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 8.5V, 18V, 1206; Voltage Rating Vac Kyocera Avx
28AC5533
Varistor, 8.5V, 18V, 1206; Voltage Rating Vac Kyocera Avx 28AC5533
VARISTOR, 8.5V, 18V, 1206; VOLTAGE RATING VAC:4V; VOLTAGE RATING VDC:5.6V; PRODUCT RANGE:TRANSGUARD SERIES; CLAMPING VOLTAGE VC MAX:15.5V; VARISTOR CASE STYLE:1206 [3216 METRIC]; PEAK SURGE CURRENT @ 8/20 S:150A; FILTER TERMINALS:SMDROHS COMPLIANT: YES

VARISTOR, 8.5V, 18V, 1206; VOLTAGE RATING VAC:4V; VOLTAGE RATING VDC:5.6V; PRODUCT RANGE:TRANSGUARD SERIES; CLAMPING VOLTAGE VC MAX:15.5V; VARISTOR CASE STYLE:1206 [3216 METRIC]; PEAK SURGE CURRENT @ 8/20 S:150A; FILTER TERMINALS:SMDROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 28AC5533
Product Name Varistor, 8.5V, 18V, 1206; Voltage Rating Vac Kyocera Avx
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Switching Diodes - 1221181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details