KYOCERA AVX Components Corporation Varistor, 8.5V, 18V, 1206; Voltage Rating Vac Kyocera Avx VC120605A150TP

Description
VARISTOR, 8.5V, 18V, 1206; Voltage Rating VAC:4V; Voltage Rating VDC:5.6V; Product Range:TransGuard Series; Clamping Voltage Vc Max:18V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:40A RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 8.5V, 18V, 1206; Voltage Rating VAC:4V; Voltage Rating VDC:5.6V; Product Range:TransGuard Series; Clamping Voltage Vc Max:18V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:40A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 8.5V, 18V, 1206; Voltage Rating Vac Kyocera Avx - 54J9570 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 8.5V, 18V, 1206; Voltage Rating Vac Kyocera Avx
54J9570
Varistor, 8.5V, 18V, 1206; Voltage Rating Vac Kyocera Avx 54J9570
VARISTOR, 8.5V, 18V, 1206; Voltage Rating VAC:4V; Voltage Rating VDC:5.6V; Product Range:TransGuard Series; Clamping Voltage Vc Max:18V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:40A RoHS Compliant: Yes

VARISTOR, 8.5V, 18V, 1206; Voltage Rating VAC:4V; Voltage Rating VDC:5.6V; Product Range:TransGuard Series; Clamping Voltage Vc Max:18V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:40A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54J9570
Product Name Varistor, 8.5V, 18V, 1206; Voltage Rating Vac Kyocera Avx
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD (CCM-PFC) - Model: YG982S6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3 volts
IR 0.0300 mA
View Details
Zener Diodes - 1222854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type General Purpose; Zener
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4490US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 13 mA
IR 0.2500 mA
View Details