KYOCERA AVX Components Corporation Varistor, 5V, 12V, 1206; Peak Surge Current @ 8/20Μs Kyocera Avx VC120603D100TP

Description
VARISTOR, 5V, 12V, 1206; Peak Surge Current @ 8/20µS:150A; Varistor Case:1206; Clamping Voltage Vc Max:12V; Peak Energy (10/1000uS):400mJ; Voltage Rating VDC:3.3V; Voltage Rating VAC:2.3V; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 5V, 12V, 1206; Peak Surge Current @ 8/20µS:150A; Varistor Case:1206; Clamping Voltage Vc Max:12V; Peak Energy (10/1000uS):400mJ; Voltage Rating VDC:3.3V; Voltage Rating VAC:2.3V; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 5V, 12V, 1206; Peak Surge Current @ 8/20Μs Kyocera Avx - 54J9567 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 5V, 12V, 1206; Peak Surge Current @ 8/20Μs Kyocera Avx
54J9567
Varistor, 5V, 12V, 1206; Peak Surge Current @ 8/20Μs Kyocera Avx 54J9567
VARISTOR, 5V, 12V, 1206; Peak Surge Current @ 8/20µS:150A; Varistor Case:1206; Clamping Voltage Vc Max:12V; Peak Energy (10/1000uS):400mJ; Voltage Rating VDC:3.3V; Voltage Rating VAC:2.3V; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

VARISTOR, 5V, 12V, 1206; Peak Surge Current @ 8/20µS:150A; Varistor Case:1206; Clamping Voltage Vc Max:12V; Peak Energy (10/1000uS):400mJ; Voltage Rating VDC:3.3V; Voltage Rating VAC:2.3V; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54J9567
Product Name Varistor, 5V, 12V, 1206; Peak Surge Current @ 8/20Μs Kyocera Avx
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N6643US - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 300 mA
View Details
Dual Schottky barrier diode - 1PS70SB14,115 - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
6 suppliers
Diodes, Rectifiers - Arrays - 32CTQ030-1 - 1128202-32CTQ030-1 - Win Source Electronics
Specs
Diode Type Schottky
View Details