AVX Corporation Varistor, 25.5V, 42V, 0805; Voltage Rating Vac Kyocera Avx VC080518C400RP.

Description
VARISTOR, 25.5V, 42V, 0805; VOLTAGE RATING VAC:13V; VOLTAGE RATING VDC:18V; PRODUCT RANGE:TRANSGUARD SERIES; CLAMPING VOLTAGE VC MAX:42V; VARISTOR CASE STYLE:0805 [2012 METRIC]; PEAK SURGE CURRENT @ 8/20 S:100A; CAPACITANCE, CD:550PFROHS COMPLIANT: YES
Datasheet
Description
VARISTOR, 25.5V, 42V, 0805; VOLTAGE RATING VAC:13V; VOLTAGE RATING VDC:18V; PRODUCT RANGE:TRANSGUARD SERIES; CLAMPING VOLTAGE VC MAX:42V; VARISTOR CASE STYLE:0805 [2012 METRIC]; PEAK SURGE CURRENT @ 8/20 S:100A; CAPACITANCE, CD:550PFROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 25.5V, 42V, 0805; Voltage Rating Vac Kyocera Avx - 26AC5172 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 25.5V, 42V, 0805; Voltage Rating Vac Kyocera Avx
26AC5172
Varistor, 25.5V, 42V, 0805; Voltage Rating Vac Kyocera Avx 26AC5172
VARISTOR, 25.5V, 42V, 0805; VOLTAGE RATING VAC:13V; VOLTAGE RATING VDC:18V; PRODUCT RANGE:TRANSGUARD SERIES; CLAMPING VOLTAGE VC MAX:42V; VARISTOR CASE STYLE:0805 [2012 METRIC]; PEAK SURGE CURRENT @ 8/20 S:100A; CAPACITANCE, CD:550PFROHS COMPLIANT: YES

VARISTOR, 25.5V, 42V, 0805; VOLTAGE RATING VAC:13V; VOLTAGE RATING VDC:18V; PRODUCT RANGE:TRANSGUARD SERIES; CLAMPING VOLTAGE VC MAX:42V; VARISTOR CASE STYLE:0805 [2012 METRIC]; PEAK SURGE CURRENT @ 8/20 S:100A; CAPACITANCE, CD:550PFROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 26AC5172
Product Name Varistor, 25.5V, 42V, 0805; Voltage Rating Vac Kyocera Avx
Unlock Full Specs
to access all available technical data

Similar Products

Single Phase Bridge - 3SBMA1F - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Single Phase Full Wave Bridge Assemblies
IF 3000 mA
VR 100 volts
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SBD - Model: YG872C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8200 volts
View Details