KYOCERA AVX Components Corporation Varistor, 12.7V, 22V, 0805; Voltage Rating Vac Kyocera Avx VC080509A200TP

Description
VARISTOR, 12.7V, 22V, 0805; Voltage Rating VAC:6.4V; Voltage Rating VDC:9V; Product Range:TransGuard Series; Clamping Voltage Vc Max:22V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:40A; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 12.7V, 22V, 0805; Voltage Rating VAC:6.4V; Voltage Rating VDC:9V; Product Range:TransGuard Series; Clamping Voltage Vc Max:22V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:40A; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 12.7V, 22V, 0805; Voltage Rating Vac Kyocera Avx - 54J9538 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 12.7V, 22V, 0805; Voltage Rating Vac Kyocera Avx
54J9538
Varistor, 12.7V, 22V, 0805; Voltage Rating Vac Kyocera Avx 54J9538
VARISTOR, 12.7V, 22V, 0805; Voltage Rating VAC:6.4V; Voltage Rating VDC:9V; Product Range:TransGuard Series; Clamping Voltage Vc Max:22V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:40A; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

VARISTOR, 12.7V, 22V, 0805; Voltage Rating VAC:6.4V; Voltage Rating VDC:9V; Product Range:TransGuard Series; Clamping Voltage Vc Max:22V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:40A; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54J9538
Product Name Varistor, 12.7V, 22V, 0805; Voltage Rating Vac Kyocera Avx
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type LLD - Model: TP902C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.1000 mA
View Details
High-speed switching diode - BAL74,215 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details