The TransGuard® multilayer ceramic transient voltage suppressor VC080505C150 is a 0805 surface-mount device designed for bi-directional transient voltage protection and EMI/RFI filtering. It has a DC working voltage of 5.6 V, a clamping voltage of 18 V at 1 A peak current, and can absorb up to 0.3 J of transient energy. The device handles a peak surge current of 120 A (8x20 μs waveform) and has a typical capacitance of 3000 pF at 1 kHz. It operates from -55°C to +125°C and features multi-strike capability with negligible performance degradation under repetitive pulses. The part includes Ni/Sn plated terminations.
Var MLV 4VAC/5.6VDC 120A 8.5V 0805 SMD T/R Product overview: VC080505C150TP from AVX (KYOCERA AVX) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120A, 8.5V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 120A, 8.5V, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-VC080505C150TP can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 141-VC080505C150TP |
| Product Name | SMD 120A 8.5V Circuit Protection Fuse |
| Mounting | Surface Mount |