KYOCERA AVX Components Corporation Varistor, 8.5V, 18V, 0805; Peak Surge Current @ 8/20Μs Kyocera Avx VC080505A150TP

Description
VARISTOR, 8.5V, 18V, 0805; Peak Surge Current @ 8/20µS:40A; Varistor Case:0805; Clamping Voltage Vc Max:18V; Peak Energy (10/1000uS):100mJ; Voltage Rating VDC:5.6V; Voltage Rating VAC:4V; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 8.5V, 18V, 0805; Peak Surge Current @ 8/20µS:40A; Varistor Case:0805; Clamping Voltage Vc Max:18V; Peak Energy (10/1000uS):100mJ; Voltage Rating VDC:5.6V; Voltage Rating VAC:4V; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 8.5V, 18V, 0805; Peak Surge Current @ 8/20Μs Kyocera Avx - 54J9533 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 8.5V, 18V, 0805; Peak Surge Current @ 8/20Μs Kyocera Avx
54J9533
Varistor, 8.5V, 18V, 0805; Peak Surge Current @ 8/20Μs Kyocera Avx 54J9533
VARISTOR, 8.5V, 18V, 0805; Peak Surge Current @ 8/20µS:40A; Varistor Case:0805; Clamping Voltage Vc Max:18V; Peak Energy (10/1000uS):100mJ; Voltage Rating VDC:5.6V; Voltage Rating VAC:4V; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

VARISTOR, 8.5V, 18V, 0805; Peak Surge Current @ 8/20µS:40A; Varistor Case:0805; Clamping Voltage Vc Max:18V; Peak Energy (10/1000uS):100mJ; Voltage Rating VDC:5.6V; Voltage Rating VAC:4V; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54J9533
Product Name Varistor, 8.5V, 18V, 0805; Peak Surge Current @ 8/20Μs Kyocera Avx
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X150UFG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 22 volts
View Details
B48-2 and B48-2T Series B482F-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type LLD - Model: TS985C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0350 mA
View Details