KYOCERA AVX Components Corporation Varistor, 5V, 12V, 0805; Voltage Rating Vac Kyocera Avx VC080503C100TP

Description
VARISTOR, 5V, 12V, 0805; Voltage Rating VAC:2.3V; Voltage Rating VDC:3.3V; Product Range:TransGuard Series; Clamping Voltage Vc Max:12V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 5V, 12V, 0805; Voltage Rating VAC:2.3V; Voltage Rating VDC:3.3V; Product Range:TransGuard Series; Clamping Voltage Vc Max:12V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 5V, 12V, 0805; Voltage Rating Vac Kyocera Avx - 54J9531 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 5V, 12V, 0805; Voltage Rating Vac Kyocera Avx
54J9531
Varistor, 5V, 12V, 0805; Voltage Rating Vac Kyocera Avx 54J9531
VARISTOR, 5V, 12V, 0805; Voltage Rating VAC:2.3V; Voltage Rating VDC:3.3V; Product Range:TransGuard Series; Clamping Voltage Vc Max:12V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A RoHS Compliant: Yes

VARISTOR, 5V, 12V, 0805; Voltage Rating VAC:2.3V; Voltage Rating VDC:3.3V; Product Range:TransGuard Series; Clamping Voltage Vc Max:12V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54J9531
Product Name Varistor, 5V, 12V, 0805; Voltage Rating Vac Kyocera Avx
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13552 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diode Applications Detector
View Details
QPL High Voltage Diode - JANTX1N6529 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 3 volts
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details