The VC080503C100 is a multilayer ceramic transient voltage suppressor designed for bi-directional protection against transient voltages and EMI/RFI attenuation. It has a DC working voltage of 3.3V, a clamping voltage of 12V at 1A, and an energy rating of 0.3J. The device features a peak current rating of 120A (8/20µs), a maximum leakage current of 100μA at 3.3VDC, and a typical capacitance of 3000pF at 1kHz. It is housed in a 0805 surface-mount case size and operates within a temperature range of -55°C to +125°C.
Var MLV 2.3VAC/3.3VDC 120A 5V 0805 SMD T/R Product overview: VC080503C100RP from AVX (KYOCERA AVX) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120A, 5V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 120A, 5V, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-VC080503C100RP can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 141-VC080503C100RP |
| Product Name | SMD 120A 5V Circuit Protection Fuse |
| Mounting | Surface Mount |