KYOCERA AVX Components Corporation Varistor, 5V, 12V, 0805, Full Reel; Voltage Rating Vac Kyocera Avx VC080503A100TP

Description
VARISTOR, 5V, 12V, 0805, FULL REEL; Voltage Rating VAC:2.3V; Voltage Rating VDC:3.3V; Product Range:TransGuard Series; Clamping Voltage Vc Max:12V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:40A RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 5V, 12V, 0805, FULL REEL; Voltage Rating VAC:2.3V; Voltage Rating VDC:3.3V; Product Range:TransGuard Series; Clamping Voltage Vc Max:12V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:40A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 5V, 12V, 0805, Full Reel; Voltage Rating Vac Kyocera Avx - 54J9528 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 5V, 12V, 0805, Full Reel; Voltage Rating Vac Kyocera Avx
54J9528
Varistor, 5V, 12V, 0805, Full Reel; Voltage Rating Vac Kyocera Avx 54J9528
VARISTOR, 5V, 12V, 0805, FULL REEL; Voltage Rating VAC:2.3V; Voltage Rating VDC:3.3V; Product Range:TransGuard Series; Clamping Voltage Vc Max:12V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:40A RoHS Compliant: Yes

VARISTOR, 5V, 12V, 0805, FULL REEL; Voltage Rating VAC:2.3V; Voltage Rating VDC:3.3V; Product Range:TransGuard Series; Clamping Voltage Vc Max:12V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:40A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54J9528
Product Name Varistor, 5V, 12V, 0805, Full Reel; Voltage Rating Vac Kyocera Avx
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6527 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12 volts
View Details
B48-2 and B48-2T Series B485F-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type LLD - Model: TS982C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0200 mA
View Details