KYOCERA AVX Components Corporation Varistor, 18V, 50V, 0603; Voltage Rating Vac Kyocera Avx VC06LC18X500TP

Description
VARISTOR, 18V, 50V, 0603; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:StaticGuard Series; Clamping Voltage Vc Max:50V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Capacitance, Cd:50pF RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 18V, 50V, 0603; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:StaticGuard Series; Clamping Voltage Vc Max:50V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Capacitance, Cd:50pF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 18V, 50V, 0603; Voltage Rating Vac Kyocera Avx - 54J9506 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 18V, 50V, 0603; Voltage Rating Vac Kyocera Avx
54J9506
Varistor, 18V, 50V, 0603; Voltage Rating Vac Kyocera Avx 54J9506
VARISTOR, 18V, 50V, 0603; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:StaticGuard Series; Clamping Voltage Vc Max:50V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Capacitance, Cd:50pF RoHS Compliant: Yes

VARISTOR, 18V, 50V, 0603; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:StaticGuard Series; Clamping Voltage Vc Max:50V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Capacitance, Cd:50pF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54J9506
Product Name Varistor, 18V, 50V, 0603; Voltage Rating Vac Kyocera Avx
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Schottky Diodes & Rectifiers - 1219413 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4468 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 110 mA
IR 0.0500 mA
View Details
PIN Diode Switches - NPS2-26000-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details