AVX Corporation Varistor, 34.5V, 60V, 0603; Voltage Rating Vac Kyocera Avx VC060326A580TP

Description
VARISTOR, 34.5V, 60V, 0603; Voltage Rating VAC:18V; Voltage Rating VDC:26V; Product Range:TransGuard Series; Clamping Voltage Vc Max:60V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 34.5V, 60V, 0603; Voltage Rating VAC:18V; Voltage Rating VDC:26V; Product Range:TransGuard Series; Clamping Voltage Vc Max:60V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 34.5V, 60V, 0603; Voltage Rating Vac Kyocera Avx - 54J9520 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 34.5V, 60V, 0603; Voltage Rating Vac Kyocera Avx
54J9520
Varistor, 34.5V, 60V, 0603; Voltage Rating Vac Kyocera Avx 54J9520
VARISTOR, 34.5V, 60V, 0603; Voltage Rating VAC:18V; Voltage Rating VDC:26V; Product Range:TransGuard Series; Clamping Voltage Vc Max:60V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A RoHS Compliant: Yes

VARISTOR, 34.5V, 60V, 0603; Voltage Rating VAC:18V; Voltage Rating VDC:26V; Product Range:TransGuard Series; Clamping Voltage Vc Max:60V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54J9520
Product Name Varistor, 34.5V, 60V, 0603; Voltage Rating Vac Kyocera Avx
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X200UFG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 30 volts
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SBD - Model: YA868C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details