The VC060305A150 is a multilayer ceramic transient voltage suppressor designed for bi-directional protection against transient voltages and EMI/RFI attenuation in sensitive electronics. It has a DC working voltage of 5.6V, a clamping voltage of 18V at 1A peak current, and an energy rating of 0.1J. The device operates within a temperature range of -55°C to +125°C and features a 0603 case size. It exhibits a typical capacitance of 750pF at 1kHz and can handle peak currents up to 30A with multi-strike capability. The part incorporates a Ni/Sn plated termination and is suitable for applications including IC protection, telecom, and portable devices.
Var MLV 4VAC/5.6VDC 30A 8.5V 0603 SMD T/R Product overview: VC060305A150TP from AVX (KYOCERA AVX) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30A, 8.5V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 30A, 8.5V, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-VC060305A150TP can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 141-VC060305A150TP |
| Product Name | SMD 30A 8.5V Circuit Protection Fuse |
| Mounting | Surface Mount |