The VC020105V101WP is a 0201-size multilayer ceramic transient voltage suppressor designed for ESD protection in space-constrained circuits. It offers bidirectional protection with a DC working voltage of 5.6V, a clamping voltage of 17V maximum at 1A, and a capacitance of 100pF ±30% at 1kHz. The device supports a transient energy rating of 0.02J and operates from -55°C to +125°C. Its physical dimensions are 0.60mm length, 0.30mm width, and a maximum thickness of 0.33mm. It features a Ni barrier with 100% Sn matte termination and is rated for MSL 1 moisture sensitivity.
Var 4VAC/5.6VDC 4A 9.6V 0201 SMD T/R Product overview: VC020105V101WP from AVX (KYOCERA AVX) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 9.6V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 4A, 9.6V, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-VC020105V101WP can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 141-VC020105V101WP |
| Product Name | SMD 4A 9.6V Circuit Protection Fuse |
| Mounting | Surface Mount |