KYOCERA AVX Components Corporation Varistor, 41V, 67V, 1000; Peak Surge Current @ 8/20Μs Kyocera Avx VA100030D650RL

Description
VARISTOR, 41V, 67V, 1000; Peak Surge Current @ 8/20µS:120A; Varistor Case:Axial Leaded; Clamping Voltage Vc Max:67V; Peak Energy (10/1000uS):400mJ; Voltage Rating VDC:26V; Voltage Rating VAC:18V RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 41V, 67V, 1000; Peak Surge Current @ 8/20µS:120A; Varistor Case:Axial Leaded; Clamping Voltage Vc Max:67V; Peak Energy (10/1000uS):400mJ; Voltage Rating VDC:26V; Voltage Rating VAC:18V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 41V, 67V, 1000; Peak Surge Current @ 8/20Μs Kyocera Avx - 54J9482 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 41V, 67V, 1000; Peak Surge Current @ 8/20Μs Kyocera Avx
54J9482
Varistor, 41V, 67V, 1000; Peak Surge Current @ 8/20Μs Kyocera Avx 54J9482
VARISTOR, 41V, 67V, 1000; Peak Surge Current @ 8/20µS:120A; Varistor Case:Axial Leaded; Clamping Voltage Vc Max:67V; Peak Energy (10/1000uS):400mJ; Voltage Rating VDC:26V; Voltage Rating VAC:18V RoHS Compliant: Yes

VARISTOR, 41V, 67V, 1000; Peak Surge Current @ 8/20µS:120A; Varistor Case:Axial Leaded; Clamping Voltage Vc Max:67V; Peak Energy (10/1000uS):400mJ; Voltage Rating VDC:26V; Voltage Rating VAC:18V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54J9482
Product Name Varistor, 41V, 67V, 1000; Peak Surge Current @ 8/20Μs Kyocera Avx
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - SMF6531 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7 volts
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Automotive 100V 140mA SOT-23 Diode and Rectifier - 280-BAR16-1 E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
View Details