AVX Corporation Varistor, 0.1J, 18Vdc; Voltage Rating Vac Kyocera Avx VA100018A400D

Description
VARISTOR, 0.1J, 18VDC; Voltage Rating VAC:13V; Voltage Rating V DC:18V; Product Range:TransGuard Series; Clamping Voltage Vc Max:42V; Varistor Case Style:Axial Leaded; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @ RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 0.1J, 18VDC; Voltage Rating VAC:13V; Voltage Rating V DC:18V; Product Range:TransGuard Series; Clamping Voltage Vc Max:42V; Varistor Case Style:Axial Leaded; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @ RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 0.1J, 18Vdc; Voltage Rating Vac Kyocera Avx - 31M6162 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 0.1J, 18Vdc; Voltage Rating Vac Kyocera Avx
31M6162
Varistor, 0.1J, 18Vdc; Voltage Rating Vac Kyocera Avx 31M6162
VARISTOR, 0.1J, 18VDC; Voltage Rating VAC:13V; Voltage Rating V DC:18V; Product Range:TransGuard Series; Clamping Voltage Vc Max:42V; Varistor Case Style:Axial Leaded; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @ RoHS Compliant: Yes

VARISTOR, 0.1J, 18VDC; Voltage Rating VAC:13V; Voltage Rating V DC:18V; Product Range:TransGuard Series; Clamping Voltage Vc Max:42V; Varistor Case Style:Axial Leaded; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @ RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 31M6162
Product Name Varistor, 0.1J, 18Vdc; Voltage Rating Vac Kyocera Avx
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B485H-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
PIN Diode Switches - NPS3-20-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details