AVX Corporation Varistor, 5.6V, 18V, Axial Leaded; Voltage Rating Vac Kyocera Avx VA100005D150D

Description
VARISTOR, 5.6V, 18V, Axial Leaded; Voltage Rating VAC:4V; Voltage Rating VDC:5.6V; Product Range:TransGuard Series; Clamping Voltage Vc Max:18V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:150A RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 5.6V, 18V, Axial Leaded; Voltage Rating VAC:4V; Voltage Rating VDC:5.6V; Product Range:TransGuard Series; Clamping Voltage Vc Max:18V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:150A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 5.6V, 18V, Axial Leaded; Voltage Rating Vac Kyocera Avx - 31M6159 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 5.6V, 18V, Axial Leaded; Voltage Rating Vac Kyocera Avx
31M6159
Varistor, 5.6V, 18V, Axial Leaded; Voltage Rating Vac Kyocera Avx 31M6159
VARISTOR, 5.6V, 18V, Axial Leaded; Voltage Rating VAC:4V; Voltage Rating VDC:5.6V; Product Range:TransGuard Series; Clamping Voltage Vc Max:18V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:150A RoHS Compliant: Yes

VARISTOR, 5.6V, 18V, Axial Leaded; Voltage Rating VAC:4V; Voltage Rating VDC:5.6V; Product Range:TransGuard Series; Clamping Voltage Vc Max:18V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:150A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 31M6159
Product Name Varistor, 5.6V, 18V, Axial Leaded; Voltage Rating Vac Kyocera Avx
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TS865C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
Zener Diodes - 1220265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4488US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 16 mA
IR 0.2500 mA
View Details