KYOCERA AVX Components Corporation Varistor, 8.5V, 18V, 1000; Voltage Rating Vac Kyocera Avx VA100005A150TL

Description
VARISTOR, 8.5V, 18V, 1000; Voltage Rating VAC:4V; Voltage Rating VDC:5.6V; Product Range:TransGuard Series; Clamping Voltage Vc Max:18V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:40A; Peak Energy (10/1000uS):100mJRoH S Compliant: Yes
Datasheet
Description
VARISTOR, 8.5V, 18V, 1000; Voltage Rating VAC:4V; Voltage Rating VDC:5.6V; Product Range:TransGuard Series; Clamping Voltage Vc Max:18V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:40A; Peak Energy (10/1000uS):100mJRoH S Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 8.5V, 18V, 1000; Voltage Rating Vac Kyocera Avx - 54J9462 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 8.5V, 18V, 1000; Voltage Rating Vac Kyocera Avx
54J9462
Varistor, 8.5V, 18V, 1000; Voltage Rating Vac Kyocera Avx 54J9462
VARISTOR, 8.5V, 18V, 1000; Voltage Rating VAC:4V; Voltage Rating VDC:5.6V; Product Range:TransGuard Series; Clamping Voltage Vc Max:18V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:40A; Peak Energy (10/1000uS):100mJRoH S Compliant: Yes

VARISTOR, 8.5V, 18V, 1000; Voltage Rating VAC:4V; Voltage Rating VDC:5.6V; Product Range:TransGuard Series; Clamping Voltage Vc Max:18V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:40A; Peak Energy (10/1000uS):100mJRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54J9462
Product Name Varistor, 8.5V, 18V, 1000; Voltage Rating Vac Kyocera Avx
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SP100S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 17 volts
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: YG862C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details