AVX Corporation Varistor, 5V, 12V, 1000, Full Reel; Voltage Rating Vac Kyocera Avx VA100003A100DL

Description
VARISTOR, 5V, 12V, 1000, FULL REEL; Voltage Rating VAC:2.3V; Voltage Rating VDC:3.3V; Product Range:TransGuard Series; Clamping Voltage Vc Max:12V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:40A RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 5V, 12V, 1000, FULL REEL; Voltage Rating VAC:2.3V; Voltage Rating VDC:3.3V; Product Range:TransGuard Series; Clamping Voltage Vc Max:12V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:40A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 5V, 12V, 1000, Full Reel; Voltage Rating Vac Kyocera Avx - 54J9456 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 5V, 12V, 1000, Full Reel; Voltage Rating Vac Kyocera Avx
54J9456
Varistor, 5V, 12V, 1000, Full Reel; Voltage Rating Vac Kyocera Avx 54J9456
VARISTOR, 5V, 12V, 1000, FULL REEL; Voltage Rating VAC:2.3V; Voltage Rating VDC:3.3V; Product Range:TransGuard Series; Clamping Voltage Vc Max:12V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:40A RoHS Compliant: Yes

VARISTOR, 5V, 12V, 1000, FULL REEL; Voltage Rating VAC:2.3V; Voltage Rating VDC:3.3V; Product Range:TransGuard Series; Clamping Voltage Vc Max:12V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:40A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54J9456
Product Name Varistor, 5V, 12V, 1000, Full Reel; Voltage Rating Vac Kyocera Avx
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X50FF5 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12.5 volts
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Schottky 100A 15V Diode and Rectifier - 280-100BGQ015 - ERSAELECTRONICS PTE. LTD.
Specs
Diode Type Schottky
Diode Applications Rectifier
View Details
2 suppliers