Kyocera Corporation SMD 30A 25.5V Circuit Protection Fuse V2F118A400Y2EDP

Description
Var MLV 13VAC/18VDC 30A 25.5V 0805 SMD Medical T/R Product overview: V2F118A400Y2EDP from AVX (KYOCERA AVX) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30A, 25.5V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 30A, 25.5V, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-V2F118A400Y2EDP can be used for catalog matching and distributor lookup.
Request a Quote
Description
Var MLV 13VAC/18VDC 30A 25.5V 0805 SMD Medical T/R Product overview: V2F118A400Y2EDP from AVX (KYOCERA AVX) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30A, 25.5V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 30A, 25.5V, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-V2F118A400Y2EDP can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The V2F118A400Y2EDP is a multilayer ceramic transient voltage suppressor with integrated EMI attenuation in a 0805 package, designed for overvoltage protection and broadband filtering on I/O and power lines. It has a working voltage of 18.0 Vdc, a clamping voltage of 42 V at 1 A, and a transient energy rating of 0.1 J. The device features a peak current rating of 30 A, a maximum feedthru current of 0.75 A, and a DC resistance of 0.200 ohms. Response time is measured between 200 and 250 pSec. It operates from -55°C to +125°C and provides enhanced EMI attenuation across a broad frequency range due to its feedthru construction. Termination is Ni/Sn alloy, and it is packaged in reels of 1,000.

Datasheet Summary
Powered by GS/AI

The V2F118A400Y2EDP is a multilayer ceramic transient voltage suppressor with integrated EMI attenuation in a 0805 package, designed for overvoltage protection and broadband filtering on I/O and power lines. It has a working voltage of 18.0 Vdc, a clamping voltage of 42 V at 1 A, and a transient energy rating of 0.1 J. The device features a peak current rating of 30 A, a maximum feedthru current of 0.75 A, and a DC resistance of 0.200 ohms. Response time is measured between 200 and 250 pSec. It operates from -55°C to +125°C and provides enhanced EMI attenuation across a broad frequency range due to its feedthru construction. Termination is Ni/Sn alloy, and it is packaged in reels of 1,000.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 30A 25.5V Circuit Protection Fuse
141-V2F118A400Y2EDP
SMD 30A 25.5V Circuit Protection Fuse 141-V2F118A400Y2EDP
Var MLV 13VAC/18VDC 30A 25.5V 0805 SMD Medical T/R Product overview: V2F118A400Y2EDP from AVX (KYOCERA AVX) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30A, 25.5V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 30A, 25.5V, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-V2F118A400Y2EDP can be used for catalog matching and distributor lookup.

Var MLV 13VAC/18VDC 30A 25.5V 0805 SMD Medical T/R Product overview: V2F118A400Y2EDP from AVX (KYOCERA AVX) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30A, 25.5V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 30A, 25.5V, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-V2F118A400Y2EDP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 141-V2F118A400Y2EDP
Product Name SMD 30A 25.5V Circuit Protection Fuse
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Time Lag 3.15A - 81412541 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - CCF1N7TTE - 1120462-CCF1N7TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 7 amps
View Details
4 suppliers