AVX Corporation Voltage Rating Vac Kyocera Avx V2F105A150Y2EDP.

Description
Voltage Rating VAC:4V; Voltage Rating VDC:5.6V; Product Range:-; Clamping Voltage Vc Max:18V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:30A; Operating Temperature Min:-; Operating Temperature Max:- RoHS Compliant: Yes
Datasheet
Description
Voltage Rating VAC:4V; Voltage Rating VDC:5.6V; Product Range:-; Clamping Voltage Vc Max:18V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:30A; Operating Temperature Min:-; Operating Temperature Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Rating Vac Kyocera Avx - 15AC1210 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Rating Vac Kyocera Avx
15AC1210
Voltage Rating Vac Kyocera Avx 15AC1210
Voltage Rating VAC:4V; Voltage Rating VDC:5.6V; Product Range:-; Clamping Voltage Vc Max:18V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:30A; Operating Temperature Min:-; Operating Temperature Max:- RoHS Compliant: Yes

Voltage Rating VAC:4V; Voltage Rating VDC:5.6V; Product Range:-; Clamping Voltage Vc Max:18V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:30A; Operating Temperature Min:-; Operating Temperature Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 15AC1210
Product Name Voltage Rating Vac Kyocera Avx
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SPADs - S16835-050DG - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diode Type Avalanche Diodes
View Details
Rectifier Assembly - SPJ200S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 20 volts
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
RF Pin Diode, Band Switching and RF Attenuation - BAR61 - Infineon Technologies AG
Specs
Diode Type PIN; RF Diodes
Diode Applications Switching
IF 140 mA
View Details
3 suppliers